Nexperia B.V. Dual BCD counter HEF4518BT,653

Description
The HEF4518B is a dual 4-bit internally synchronous BCD counter. The counter has two clock inputs (CP0 and CP1 ), buffered outputs from all four bit positions (O0 to O3) and an asynchronous master reset input (MR). The counter advances on either the LOW to HIGH transition of the CP0 input if CP1 is HIGH or the HIGH to LOW transition of the CP1 input if CP0 is LOW. Either CP0 or CP1 may be used as the clock input to the counter and the other clock input may be used as a clock enable input. A HIGH on MR resets the counter (O0 to O3 = LOW) independent of CP0 and CP1. Schmitt-trigger action in the clock inputs makes the circuit highly tolerant to slower clock rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Multistage synchronous counting Multistage asynchronous counting Frequency dividers
Request a Quote
Description
The HEF4518B is a dual 4-bit internally synchronous BCD counter. The counter has two clock inputs (CP0 and CP1 ), buffered outputs from all four bit positions (O0 to O3) and an asynchronous master reset input (MR). The counter advances on either the LOW to HIGH transition of the CP0 input if CP1 is HIGH or the HIGH to LOW transition of the CP1 input if CP0 is LOW. Either CP0 or CP1 may be used as the clock input to the counter and the other clock input may be used as a clock enable input. A HIGH on MR resets the counter (O0 to O3 = LOW) independent of CP0 and CP1. Schmitt-trigger action in the clock inputs makes the circuit highly tolerant to slower clock rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Multistage synchronous counting Multistage asynchronous counting Frequency dividers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF4518BT is a dual 4-bit internally synchronous BCD counter in an SO16 plastic small outline package with a body width of 3.9 mm. It operates from 3.0 V to 15.0 V, features Schmitt-trigger clock inputs for tolerance of slow rise and fall times, and includes an asynchronous master reset. The device is specified for operation from -40 °C to +85 °C, complies with JEDEC standard JESD 13-B, and meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The HEF4518BT is a dual 4-bit internally synchronous BCD counter in an SO16 plastic small outline package with a body width of 3.9 mm. It operates from 3.0 V to 15.0 V, features Schmitt-trigger clock inputs for tolerance of slow rise and fall times, and includes an asynchronous master reset. The device is specified for operation from -40 °C to +85 °C, complies with JEDEC standard JESD 13-B, and meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Dual BCD counter - HEF4518BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Dual BCD counter
HEF4518BT,653
Dual BCD counter HEF4518BT,653
The HEF4518B is a dual 4-bit internally synchronous BCD counter. The counter has two clock inputs (CP0 and CP1 ), buffered outputs from all four bit positions (O0 to O3) and an asynchronous master reset input (MR). The counter advances on either the LOW to HIGH transition of the CP0 input if CP1 is HIGH or the HIGH to LOW transition of the CP1 input if CP0 is LOW. Either CP0 or CP1 may be used as the clock input to the counter and the other clock input may be used as a clock enable input. A HIGH on MR resets the counter (O0 to O3 = LOW) independent of CP0 and CP1. Schmitt-trigger action in the clock inputs makes the circuit highly tolerant to slower clock rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Multistage synchronous counting Multistage asynchronous counting Frequency dividers

The HEF4518B is a dual 4-bit internally synchronous BCD counter. The counter has two clock inputs (CP0 and CP1 ), buffered outputs from all four bit positions (O0 to O3) and an asynchronous master reset input (MR). The counter advances on either the LOW to HIGH transition of the CP0 input if CP1 is HIGH or the HIGH to LOW transition of the CP1 input if CP0 is LOW. Either CP0 or CP1 may be used as the clock input to the counter and the other clock input may be used as a clock enable input. A HIGH on MR resets the counter (O0 to O3 = LOW) independent of CP0 and CP1. Schmitt-trigger action in the clock inputs makes the circuit highly tolerant to slower clock rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Tolerant of slow clock rise and fall times
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C

Applications

  • Multistage synchronous counting
  • Multistage asynchronous counting
  • Frequency dividers
Supplier's Site Datasheet
Counters, Dividers - 1727-8441-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-8441-6-ND
Counters, Dividers 1727-8441-6-ND
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-8441-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-8441-2-ND
Counters, Dividers 1727-8441-2-ND
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-8441-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-8441-1-ND
Counters, Dividers 1727-8441-1-ND
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - HEF4518BT,653 - 1043138-HEF4518BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4518BT,653
1043138-HEF4518BT,653
Logic - Logic - Counters, Dividers - HEF4518BT,653 1043138-HEF4518BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043138-HEF4518BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: BCD Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043138-HEF4518BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: BCD Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - HEF4518BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HEF4518BT,653
Counters, Dividers HEF4518BT,653
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - HEF4518BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HEF4518BT,653
Integrated Circuits (ICs) - Logic - Counters, Dividers HEF4518BT,653
IC BCD COUNTER DUAL 4-BIT 16SO

IC BCD COUNTER DUAL 4-BIT 16SO

Supplier's Site
Counters, Dividers - HEF4518BT,653 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
HEF4518BT,653
Counters, Dividers HEF4518BT,653
IC BCD COUNTER DUAL 16SOIC

IC BCD COUNTER DUAL 16SOIC

Supplier's Site Datasheet
Logic - Counters, Dividers - HEF4518BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HEF4518BT,653
Logic - Counters, Dividers HEF4518BT,653
IC BCD COUNTER DUAL 16SOIC

IC BCD COUNTER DUAL 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number HEF4518BT,653 1727-8441-6-ND 1043138-HEF4518BT,653 HEF4518BT,653 HEF4518BT,653 HEF4518BT,653 HEF4518BT,653
Product Name Dual BCD counter Counters, Dividers Logic - Logic - Counters, Dividers - HEF4518BT,653 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Features ESD Protection
Counter Type BCD/Decade Counter BCD/Decade Counter BCD/Decade Counter
Counter Category Synchronous; Asynchronous Asynchronous Synchronous; Synchronous / Asynchronous
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC (0.154"", 3.90mm Width)" 16-SO SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 1727-2010-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
3 suppliers
14-stage binary ripple counter with oscillator - 74LV4060PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7.0
View Details
9 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1371209-74HC393D,652 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Johnson decade counter with 10 decoded outputs - 74HC4017D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Type Johnson
Counter Category Asynchronous
View Details
7 suppliers