onsemi Logic - Logic - Counters, Dividers - MM74HC393SJX MM74HC393SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208591-MM74HC393SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208591-MM74HC393SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MM74HC393SJX is a dual 4-bit binary counter that operates on the negative edge of the clock input. It features two independent ripple carry counters that can be cascaded to form a single divide-by-256 counter. Each counter has a clear input that resets all bits to a low state when activated, allowing for flexible counting configurations. The device supports a wide supply voltage range of 2 to 6 volts and has a typical operating frequency of 50 MHz, with a maximum propagation delay of 13 ns from clock to output. The MM74HC393SJX can drive up to 10 low power Schottky TTL equivalent loads and is functionally equivalent to the 74LS393. It is designed with static discharge protection on all inputs, ensuring reliability in various applications. The device is available in a Pb-Free 14-Lead Small Outline Package (SOP), making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The MM74HC393SJX is a dual 4-bit binary counter that operates on the negative edge of the clock input. It features two independent ripple carry counters that can be cascaded to form a single divide-by-256 counter. Each counter has a clear input that resets all bits to a low state when activated, allowing for flexible counting configurations. The device supports a wide supply voltage range of 2 to 6 volts and has a typical operating frequency of 50 MHz, with a maximum propagation delay of 13 ns from clock to output. The MM74HC393SJX can drive up to 10 low power Schottky TTL equivalent loads and is functionally equivalent to the 74LS393. It is designed with static discharge protection on all inputs, ensuring reliability in various applications. The device is available in a Pb-Free 14-Lead Small Outline Package (SOP), making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MM74HC393SJX - 208591-MM74HC393SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MM74HC393SJX
208591-MM74HC393SJX
Logic - Logic - Counters, Dividers - MM74HC393SJX 208591-MM74HC393SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208591-MM74HC393SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208591-MM74HC393SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - MM74HC393SJX-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MM74HC393SJX-ND
Counters, Dividers MM74HC393SJX-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOP

Buy Now Datasheet
Logic - Counters, Dividers - MM74HC393SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MM74HC393SJX
Logic - Counters, Dividers MM74HC393SJX
IC COUNTER DUAL 4BIT BIN 14-SOP

IC COUNTER DUAL 4BIT BIN 14-SOP

Supplier's Site Datasheet
Counters, Dividers - MM74HC393SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MM74HC393SJX
Counters, Dividers MM74HC393SJX
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOP

Buy Now Datasheet
Counters, Dividers - MM74HC393SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MM74HC393SJX
Counters, Dividers MM74HC393SJX
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MM74HC393SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MM74HC393SJX
Integrated Circuits (ICs) - Logic - Counters, Dividers MM74HC393SJX
IC BINARY COUNTER DL 4BIT 14SOP

IC BINARY COUNTER DL 4BIT 14SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 208591-MM74HC393SJX MM74HC393SJX-ND MM74HC393SJX MM74HC393SJX MM74HC393SJX
Product Name Logic - Logic - Counters, Dividers - MM74HC393SJX Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOP; 14-SOP SOIC; "14-SOIC (0.209"", 5.30mm Width)" SOIC; 14-SOIC (0.209\", 5.30mm Width) SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060PWT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
6 suppliers
 - 74LVC161D,112 - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type SO16
View Details
5 suppliers
Logic - Counters, Dividers - 74HC193P-E#D0 - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP; DOWN
View Details
Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details