Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOP
Manufacturer: ON Semiconductor
Win Source Part Number: 927358-MM74HC393SJ
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOP
Package: Tube
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC393
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOP
IC BINARY COUNTER DL 4BIT 14SOP
IC COUNTER DUAL 4BIT BIN 14-SOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MM74HC393SJ-ND | 927358-MM74HC393SJ | MM74HC393SJ | MM74HC393SJ | MM74HC393SJ |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MM74HC393SJ | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous; Synchronous / Asynchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOP; SOIC; 14-SOP | SOIC; 14-SOIC (0.209\", 5.30mm Width) | SOIC |