74F162APC -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
74F162APC
Description
DECADE COUNTER
-
Lingto Electronic Limited
Datasheet
Description
DECADE COUNTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Counters |
|
Product Number
|
74F162APC |
|
Product Name
|
Logic - Counters, Dividers |
|
Counter Category
|
Synchronous
|
Unlock Full Specs
to access all available technical data
Similar Products
Counter Category
Synchronous
Counter Direction
UP
Clock Frequency
109 MHz
View Details
Package Type
SOIC; SOIC
Logic Family
HCMOS; HCT
Number of Pins
16
View Details
Supply Voltage
4.75 V ~ 5.25 V
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency
35 MHz
View Details
2 suppliers