Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136180-MM74HC393MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
IC COUNTER DUAL 4BIT BIN 14TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
IC BIN COUNTER DL 4BIT 14TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 136180-MM74HC393MTC | MM74HC393MTC-ND | MM74HC393MTC | MM74HC393MTC | MM74HC393MTC |
| Product Name | Logic - Logic - Counters, Dividers - MM74HC393MTC | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | SOP; SSOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Counter Type | MOD-N |