Nexperia B.V. Dual 4-bit binary ripple counter 74HCT393PW-Q100J

Description
The 74HC393-Q100; 74HCT393-Q100 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter stages and forces the outputs LOW, independent of the state of nCP. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC393-Q100: CMOS level For 74HCT393-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Two 4-bit binary counters with individual clocks Divide by any binary module up to 28 in one package Two master resets to clear each 4-bit counter individually DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet
Description
The 74HC393-Q100; 74HCT393-Q100 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter stages and forces the outputs LOW, independent of the state of nCP. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC393-Q100: CMOS level For 74HCT393-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Two 4-bit binary counters with individual clocks Divide by any binary module up to 28 in one package Two master resets to clear each 4-bit counter individually DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-bit binary ripple counter - 74HCT393PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-bit binary ripple counter
74HCT393PW-Q100J
Dual 4-bit binary ripple counter 74HCT393PW-Q100J
The 74HC393-Q100; 74HCT393-Q100 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter stages and forces the outputs LOW, independent of the state of nCP. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC393-Q100: CMOS level For 74HCT393-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Two 4-bit binary counters with individual clocks Divide by any binary module up to 28 in one package Two master resets to clear each 4-bit counter individually DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74HC393-Q100; 74HCT393-Q100 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on nMR clears the counter stages and forces the outputs LOW, independent of the state of nCP. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC393-Q100: CMOS level
    • For 74HCT393-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Two 4-bit binary counters with individual clocks
  • Divide by any binary module up to 28 in one package
  • Two master resets to clear each 4-bit counter individually
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Counters, Dividers - 1727-74HCT393PW-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT393PW-Q100JTR-ND
Counters, Dividers 1727-74HCT393PW-Q100JTR-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - 74HCT393PW-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT393PW-Q100J
Logic - Counters, Dividers 74HCT393PW-Q100J
IC DUAL 4BIT BINARY RIPP 14TSSOP

IC DUAL 4BIT BINARY RIPP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT393PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HCT393PW-Q100J
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT393PW-Q100J
IC BIN COUNTER DL 4BIT 14TSSOP

IC BIN COUNTER DL 4BIT 14TSSOP

Supplier's Site
Counters, Dividers - 74HCT393PW-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT393PW-Q100J
Counters, Dividers 74HCT393PW-Q100J
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT393PW-Q100J 1727-74HCT393PW-Q100JTR-ND 74HCT393PW-Q100J 74HCT393PW-Q100J 74HCT393PW-Q100J
Product Name Dual 4-bit binary ripple counter Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Asynchronous Synchronous; Synchronous / Asynchronous
Supply Voltage +7 4.5 V ~ 5.5 V
Package Type SOT402-1 SOT402-1 TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-bit binary ripple counter - 74HCT393D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
8-bit synchronous binary down counter - 74HC40103D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction DOWN
View Details
7 suppliers
 - 74HC590PW,112 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SSOP; TSSOP16
View Details
3 suppliers
Counter ICs - 2434414 - RS Components, Ltd.
Specs
Logic Family HCMOS; 74HC
Number of Pins 16
View Details