The MM74HC374SJX is a high-speed octal D-type flip-flop that utilizes advanced silicon-gate CMOS technology. It features a wide operating voltage range of 2 to 6 volts and is capable of driving up to 15 LS-TTL loads, making it suitable for bus-oriented systems. The device is positive edge-triggered, transferring data from the D inputs to the Q outputs on the rising edge of the clock input. It includes a 3-state output control feature, allowing all outputs to enter a high-impedance state when activated. The typical propagation delay is 20 ns, and it has low input and quiescent current specifications, with a maximum input current of 1 µA and quiescent current of 80 µA. The MM74HC374SJX is compatible with the standard 74LS logic family, ensuring ease of integration into existing designs.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006887-MM74HC374SJX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 40ns @ 6V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
IC FF D-TYPE SNGL 8BIT 20SOP
IC FF D-TYPE SNGL 8BIT 20SOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MM74HC374SJXTR-ND | 006887-MM74HC374SJX | MM74HC374SJX | MM74HC374SJX | MM74HC374SJX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MM74HC374SJX | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 40 ns | 40 ns |