Nexperia B.V. Flip Flops 74HC112DB,118

Description
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet
Description
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC112DB,118 - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 74HC112DB,118-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 74HC112DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC112DB,118
Flip Flops 74HC112DB,118
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC112DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC112DB,118
Integrated Circuits (ICs) - Logic - Flip Flops 74HC112DB,118
IC FF JK TYPE DUAL 1BIT 16SSOP

IC FF JK TYPE DUAL 1BIT 16SSOP

Supplier's Site
Logic - Flip Flops - 74HC112DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC112DB,118
Logic - Flip Flops 74HC112DB,118
IC FF JK TYPE DUAL 1BIT 16SSOP

IC FF JK TYPE DUAL 1BIT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HC112DB,118 74HC112DB,118-ND 74HC112DB,118 74HC112DB,118 74HC112DB,118
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Negative-edge Triggered Negative-edge Triggered
Package Type SOT338-1 "16-SSOP (0.209"", 5.30mm Width)"; SSOP 16-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Logic Family CMOS
Flip-Flop Type J-K J-K
Supply Voltage 2V ~ 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74AC11373DW - 1040063-74AC11373DW - Win Source Electronics
Specs
Package Type SOIC; SOIC
View Details
Logic - Flip Flops - 74HCT377DB,112 - Lingto Electronic Limited
Specs
fMAX 53 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 4 mA
View Details
3 suppliers
 - 54H78FM - Rochester Electronics
Rochester Electronics
Specs
Triggering Master-slave
Package Type CDFP
Logic Family TTL
View Details
4 suppliers