onsemi Flip Flops MM74HC374MTC

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MM74HC374MTC is a high-speed octal D-type flip-flop utilizing advanced silicon-gate CMOS technology. It features a wide operating voltage range of 2 to 6V and is capable of driving up to 15 LS-TTL loads, making it suitable for bus-oriented systems. The device is positive edge-triggered, transferring data from the D inputs to the Q outputs on the rising edge of the clock signal. It includes a 3-STATE output control feature, allowing all outputs to enter a high impedance state when activated. The typical propagation delay is 20 ns, and it has low input and quiescent current specifications, with a maximum input current of 1 µA and quiescent current of 80 µA. The MM74HC374MTC is available in a 20-lead Thin Shrink Small Outline Package (TSSOP), which is compact and suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The MM74HC374MTC is a high-speed octal D-type flip-flop utilizing advanced silicon-gate CMOS technology. It features a wide operating voltage range of 2 to 6V and is capable of driving up to 15 LS-TTL loads, making it suitable for bus-oriented systems. The device is positive edge-triggered, transferring data from the D inputs to the Q outputs on the rising edge of the clock signal. It includes a 3-STATE output control feature, allowing all outputs to enter a high impedance state when activated. The typical propagation delay is 20 ns, and it has low input and quiescent current specifications, with a maximum input current of 1 µA and quiescent current of 80 µA. The MM74HC374MTC is available in a 20-lead Thin Shrink Small Outline Package (TSSOP), which is compact and suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 488-MM74HC374MTC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - MM74HC374MTC - 740084-MM74HC374MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74HC374MTC
740084-MM74HC374MTC
Logic - Logic - Flip Flops - MM74HC374MTC 740084-MM74HC374MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 740084-MM74HC374MTC Manufacturer Homepage: www.fairchildsemi.co m Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 740084-MM74HC374MTC
Manufacturer Homepage: www.fairchildsemi.com
Reference Date Code: 14+
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - MM74HC374MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HC374MTC
Flip Flops MM74HC374MTC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip Flops - MM74HC374MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HC374MTC
Flip Flops MM74HC374MTC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74HC374MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74HC374MTC
Integrated Circuits (ICs) - Logic - Flip Flops MM74HC374MTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 488-MM74HC374MTC-ND 740084-MM74HC374MTC MM74HC374MTC MM74HC374MTC
Product Name Flip Flops Logic - Logic - Flip Flops - MM74HC374MTC Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
20-bit bus interface D-type flip-flop; positive-edge trigger; 3-state - 74ALVT16821DGG,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
3 suppliers