The MM74HC373MTCX is a high-speed octal D-type latch designed using advanced silicon-gate CMOS technology. It features low power consumption and high noise immunity, making it suitable for various applications, particularly in bus-organized systems where it can drive up to 15 LS-TTL loads. The device operates within a voltage range of 2 to 6 volts and has a typical propagation delay of 18 ns, which is beneficial for high-speed data processing. When the LATCH ENABLE input is HIGH, the outputs follow the inputs, and when LOW, the outputs retain their state until LATCH ENABLE is activated again. The OUTPUT CONTROL input allows all outputs to enter a high impedance state, facilitating bus interfacing. The MM74HC373MTCX is compatible with the standard 74LS logic family in terms of speed, function, and pin-out, and it includes internal protection against static discharge. This product is available in a 20-lead Thin Shrink Small Outline Package (TSSOP).
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 020967-MM74HC373MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 19ns
Alternative Parts (Cross-Reference): SN74HC373APWR; MM74HC373MTCX_Q; MM74HC373MTC_Q; MM74HC373MTCX;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH OCTAL D 3ST 20TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 020967-MM74HC373MTCX | MM74HC373MTCXDKR-ND | MM74HC373MTCX | MM74HC373MTCX | MM74HC373MTCX |
| Product Name | Logic - Logic - Latches - MM74HC373MTCX | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | ||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | 7.8 mA | ||
| Propagation Delay | 19 ns | 19 ns | 19 ns |