onsemi Logic - Logic - Flip Flops - MM74HC273MTC MM74HC273MTC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224655-MM74HC273MTC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 7pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 78MHz Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74HC273 Manufacturer Pack Quantity: 1,825 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 23ns at 6V, 50pF
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224655-MM74HC273MTC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 7pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 78MHz Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74HC273 Manufacturer Pack Quantity: 1,825 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 23ns at 6V, 50pF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MM74HC273MTC is an octal D-type flip-flop that utilizes advanced silicon-gate CMOS technology. It features eight master-slave flip-flops with a common clock and clear input, allowing for efficient data transfer on the LOW-to-HIGH transition of the clock signal. The device offers a typical propagation delay of 18 ns and operates within a wide voltage range of 2V to 6V. It has low input and quiescent current specifications, with a maximum input current of 1 µA and quiescent current of 160 µA. Each output can drive up to 10 low power Schottky TTL equivalent loads, making it suitable for various applications. The MM74HC273MTC is also pin compatible with the 74LS273 and is protected against static discharge. This device is available in a TSSOP-20 package and is Pb-free.

Datasheet Summary
Powered by GS/AI

The MM74HC273MTC is an octal D-type flip-flop that utilizes advanced silicon-gate CMOS technology. It features eight master-slave flip-flops with a common clock and clear input, allowing for efficient data transfer on the LOW-to-HIGH transition of the clock signal. The device offers a typical propagation delay of 18 ns and operates within a wide voltage range of 2V to 6V. It has low input and quiescent current specifications, with a maximum input current of 1 µA and quiescent current of 160 µA. Each output can drive up to 10 low power Schottky TTL equivalent loads, making it suitable for various applications. The MM74HC273MTC is also pin compatible with the 74LS273 and is protected against static discharge. This device is available in a TSSOP-20 package and is Pb-free.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74HC273MTC
1224655-MM74HC273MTC
Logic - Logic - Flip Flops - MM74HC273MTC 1224655-MM74HC273MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1224655-MM74HC273MTC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 7pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 78MHz Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74HC273 Manufacturer Pack Quantity: 1,825 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 23ns at 6V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1224655-MM74HC273MTC
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 7pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 78MHz
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC273
Manufacturer Pack Quantity: 1,825
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 23ns at 6V, 50pF

Buy Now
Flip Flops - MM74HC273MTC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - MM74HC273MTC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, PDSO20

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, PDSO20

Supplier's Site Datasheet
 - MM74HC273MTC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, PDSO20

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74HC273MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74HC273MTC
Integrated Circuits (ICs) - Logic - Flip Flops MM74HC273MTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - MM74HC273MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HC273MTC
Flip Flops MM74HC273MTC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - MM74HC273MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC273MTC
Logic - Flip Flops MM74HC273MTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1224655-MM74HC273MTC MM74HC273MTC-ND MM74HC273MTC MM74HC273MTC MM74HC273MTC MM74HC273MTC
Product Name Logic - Logic - Flip Flops - MM74HC273MTC Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Propagation Delay 23 ns 23 ns
fMAX 78 MHz 78 MHz
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Flip Flops - 1727-6968-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers