D Latch, HC/UH Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078045-MM74HC259MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 17ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC DCDR/3:8L LATCH 8BIT 16-SOIC
D LATCH
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MM74HC259MX | MM74HC259MXTR-ND | 1078045-MM74HC259MX | MM74HC259MX | MM74HC259MX | MM74HC259MX |
| Product Name | Latches | Logic - Logic - Latches - MM74HC259MX | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | |
| Package Type | SOP16; SOP | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | 16-SOIC; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | SOIC | |
| Logic Family | CMOS | |||||
| Latch Type | Addressable D | D | ||||
| Output Characteristics | Standard | |||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V |