onsemi Logic - Logic - Latches - MM74HC259MTCX MM74HC259MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059079-MM74HC259MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059079-MM74HC259MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MM74HC259MTCX - 059079-MM74HC259MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MM74HC259MTCX
059079-MM74HC259MTCX
Logic - Logic - Latches - MM74HC259MTCX 059079-MM74HC259MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059079-MM74HC259MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 17ns

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059079-MM74HC259MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 17ns

Buy Now Datasheet
Latches - MM74HC259MTCX-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Logic - Latches - MM74HC259MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MM74HC259MTCX
Logic - Latches MM74HC259MTCX
IC DCDR/3:8L LATCH 8BIT 16-TSSOP

IC DCDR/3:8L LATCH 8BIT 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MM74HC259MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MM74HC259MTCX
Integrated Circuits (ICs) - Logic - Latches MM74HC259MTCX
IC DCDR/3:8L LATCH 8BIT 16-TSSOP

IC DCDR/3:8L LATCH 8BIT 16-TSSOP

Supplier's Site
Latches - MM74HC259MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 059079-MM74HC259MTCX MM74HC259MTCX-ND MM74HC259MTCX MM74HC259MTCX MM74HC259MTCX
Product Name Logic - Logic - Latches - MM74HC259MTCX Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
High-level Output Current (Source) 5.2 mA 5.2 mA 5.2 mA
Propagation Delay 17 ns 17 ns 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVCH16373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LCX573WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
NON-INVERTING OCTAL LATCH - 54FCT373ATDB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details
3 suppliers