onsemi Logic - Logic - Multivibrators - MM74HC123AN MM74HC123AN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224618-MM74HC123AN Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 22ns Part Status: Obsolete(EOL) Family Name: MM74HC123 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HC123N,652; TC74HC123AP(F,M); Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224618-MM74HC123AN Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 22ns Part Status: Obsolete(EOL) Family Name: MM74HC123 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HC123N,652; TC74HC123AP(F,M); Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MM74HC123AN - 1224618-MM74HC123AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MM74HC123AN
1224618-MM74HC123AN
Logic - Logic - Multivibrators - MM74HC123AN 1224618-MM74HC123AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224618-MM74HC123AN Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 22ns Part Status: Obsolete(EOL) Family Name: MM74HC123 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HC123N,652; TC74HC123AP(F,M); Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224618-MM74HC123AN
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 2
Propagation Delay: 22ns
Part Status: Obsolete(EOL)
Family Name: MM74HC123
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): 74HC123N,652; TC74HC123AP(F,M);
Introduction Date: February 10, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Multivibrators - MM74HC123AN-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MM74HC123AN-ND
Multivibrators MM74HC123AN-ND
Monostable Multivibrator 22ns 16-PDIP

Monostable Multivibrator 22ns 16-PDIP

Buy Now Datasheet
Multivibrators - MM74HC123AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MM74HC123AN
Multivibrators MM74HC123AN
Monostable Multivibrator 22 ns 16-PDIP

Monostable Multivibrator 22 ns 16-PDIP

Buy Now Datasheet
Logic - Multivibrators - MM74HC123AN - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MM74HC123AN
Logic - Multivibrators MM74HC123AN
IC MULTIVIBRATOR 22NS 16DIP

IC MULTIVIBRATOR 22NS 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MM74HC123AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MM74HC123AN
Integrated Circuits (ICs) - Logic - Multivibrators MM74HC123AN
IC MULTIVIBRATOR 22NS 16DIP

IC MULTIVIBRATOR 22NS 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1224618-MM74HC123AN MM74HC123AN-ND MM74HC123AN MM74HC123AN MM74HC123AN
Product Name Logic - Logic - Multivibrators - MM74HC123AN Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type DIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 11C05DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
Dual retriggerable precision monostable multivibrator - 74HC4538PW-Q100,11 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details