onsemi Multivibrators MM74HC123AMX

Description
Monostable Multivibrator 22ns 16-SOIC
Request a Quote Datasheet
Description
Monostable Multivibrator 22ns 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - MM74HC123AMX-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MM74HC123AMX-ND
Multivibrators MM74HC123AMX-ND
Monostable Multivibrator 22ns 16-SOIC

Monostable Multivibrator 22ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - MM74HC123AMX - 094693-MM74HC123AMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MM74HC123AMX
094693-MM74HC123AMX
Logic - Logic - Multivibrators - MM74HC123AMX 094693-MM74HC123AMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 094693-MM74HC123AMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 22ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 094693-MM74HC123AMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 22ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Multivibrators - MM74HC123AMX - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MM74HC123AMX
Logic - Multivibrators MM74HC123AMX
IC MULTIVIBRATOR 22NS 16SOIC

IC MULTIVIBRATOR 22NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MM74HC123AMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MM74HC123AMX
Integrated Circuits (ICs) - Logic - Multivibrators MM74HC123AMX
IC MULTIVIBRATOR 22NS 16SOIC

IC MULTIVIBRATOR 22NS 16SOIC

Supplier's Site
Multivibrators - MM74HC123AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MM74HC123AMX
Multivibrators MM74HC123AMX
Monostable Multivibrator 22 ns 16-SOIC

Monostable Multivibrator 22 ns 16-SOIC

Buy Now Datasheet
Multivibrators - MM74HC123AMX - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
MM74HC123AMX
Multivibrators MM74HC123AMX
IC MULTIVIBRATOR 22NS 16SOIC

IC MULTIVIBRATOR 22NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MM74HC123AMX-ND 094693-MM74HC123AMX MM74HC123AMX MM74HC123AMX MM74HC123AMX MM74HC123AMX
Product Name Multivibrators Logic - Logic - Multivibrators - MM74HC123AMX Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD4098BFX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 1727-6109-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Multivibrators - 9602PCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details