Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077996-MM74C48N
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 15 V
Operating Supply Current: 0.05μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MM74C48N-ND | 1077996-MM74C48N | MM74C48N |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - MM74C48N | Display Drivers |
| Technology | BCD | BCD | |
| Supply Voltage | Other; 3V ~ 15V | Other; 3 V ~ 15 V | 1.5V; Other; 3V ~ 15V |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |