Zener Diode 6.8V 500mW ±2.05% Surface Mount SOD-523
Zener Diodes 500 mW Zener Diode Voltage Regulator
DIODE ZENER 6.8V 500MW SOD523
ZENER DIODE, 6.8V, 0.5W, SOD-523; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM5ZxxxST1G Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z6V8ST5G-ND | MM5Z6V8ST5G | MM5Z6V8ST5G | 38AH6891 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 6.8V, 0.5W, Sod-523; Zener Voltage Nom Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| Life Cycle Stage | Active | |||
| VZ | 6.8 volts | |||
| ZZT | 15 ohms |