onsemi Diodes - Zener - Single - MM5Z6V2 MM5Z6V2

Description
Zener Diode, 6.2V V(Z), 6.45%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 6.2V V(Z), 6.45%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM5Z6V2 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 6.45%, 0.2W, Silicon, Unidirectional

Zener Diode, 6.2V V(Z), 6.45%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MM5Z6V2 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 6.45%, 0.2W, Silicon, Unidirectional

Zener Diode, 6.2V V(Z), 6.45%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z6V2 - 1224563-MM5Z6V2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z6V2
1224563-MM5Z6V2
Diodes - Zener - Single - MM5Z6V2 1224563-MM5Z6V2
Manufacturer: ON Semiconductor Win Source Part Number: 1224563-MM5Z6V2 Packaging: Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523F Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.eicsemi.com Manufacturer Package: SC-79, SOD-523F Impedance (Maximum) (Zzt): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: MM5Z6V2 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Current - Reverse Leakage at Vr: 3μA at 4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224563-MM5Z6V2
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523F
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: SC-79, SOD-523F
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: MM5Z6V2
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 3μA at 4V

Buy Now
Single Zener Diodes - MM5Z6V2TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z6V2TR-ND
Single Zener Diodes MM5Z6V2TR-ND
Zener Diode 6.2V 200mW ±6% Surface Mount SOD-523F

Zener Diode 6.2V 200mW ±6% Surface Mount SOD-523F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z6V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z6V2
Discrete Semiconductor Products - Diodes - Zener MM5Z6V2
ZENER SOD523 6.2V 0.3W 5%

ZENER SOD523 6.2V 0.3W 5%

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number MM5Z6V2 1224563-MM5Z6V2 MM5Z6V2TR-ND MM5Z6V2
Product Name Diodes - Zener - Single - MM5Z6V2 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package DO-35, DO-204AH; DO-35 SOD-523; SOD-523F
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C75,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1460834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details