Nexperia B.V. Dual Zener diodes BZB84-C75,215

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-C75,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-C75,215
Dual Zener diodes BZB84-C75,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZB84-C75,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 75V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Zener Diode, 75V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
75V SOT23 Zener Diode
295-BZB84-C75,215
75V SOT23 Zener Diode 295-BZB84-C75,215
DIODE ZENER ARRAY 75V SOT23 Product overview: BZB84-C75,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C75,215 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 75V SOT23 Product overview: BZB84-C75,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C75,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-C75,215TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C75,215TR-ND
Zener Diode Arrays 1727-BZB84-C75,215TR-ND
Zener Diode Array 1 Pair Common Anode 75V 300mW ±5% TO-236AB

Zener Diode Array 1 Pair Common Anode 75V 300mW ±5% TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C75,215CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C75,215CT-ND
Zener Diode Arrays 1727-BZB84-C75,215CT-ND
DIODE ZENER ARRAY 75V TO-236AB

DIODE ZENER ARRAY 75V TO-236AB

Buy Now Datasheet
Diodes - Zener - Arrays - BZB84-C75,215 - 1025724-BZB84-C75,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZB84-C75,215
1025724-BZB84-C75,215
Diodes - Zener - Arrays - BZB84-C75,215 1025724-BZB84-C75,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025724-BZB84-C75,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 52.5V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 255 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025724-BZB84-C75,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 52.5V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 255 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Array Rohs Compliant Nexperia - 28AK6903 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Rohs Compliant Nexperia
28AK6903
Zener Array Rohs Compliant Nexperia 28AK6903
ZENER ARRAY ROHS COMPLIANT: YES

ZENER ARRAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diode Arrays Diode Arrays Diode Arrays
Product Number BZB84-C75,215 BZB84-C75,215 295-BZB84-C75,215 1727-BZB84-C75,215TR-ND 1025724-BZB84-C75,215 28AK6903
Product Name Dual Zener diodes 75V SOT23 Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - BZB84-C75,215 Zener Array Rohs Compliant Nexperia
Package SOT23; SOT23 SOT23 SOT23 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB (SOT23)
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VZ 74.5 volts
ZZT 255 ohms
Unlock Full Specs
to access all available technical data