onsemi Single Zener Diodes MM5Z5V1

Description
Zener Diode, 5.1V V(Z), 5.88%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 5.1V V(Z), 5.88%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM5Z5V1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5.88%, 0.2W, Silicon, Unidirectional

Zener Diode, 5.1V V(Z), 5.88%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MM5Z5V1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5.88%, 0.2W, Silicon, Unidirectional

Zener Diode, 5.1V V(Z), 5.88%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MM5Z5V1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM5Z5V1TR-ND
Single Zener Diodes MM5Z5V1TR-ND
Zener Diode 5.1V 200mW ±6% Surface Mount SOD-523F

Zener Diode 5.1V 200mW ±6% Surface Mount SOD-523F

Buy Now Datasheet
Diodes - Zener - Single - MM5Z5V1 - 023579-MM5Z5V1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z5V1
023579-MM5Z5V1
Diodes - Zener - Single - MM5Z5V1 023579-MM5Z5V1
Manufacturer: ON Semiconductor Win Source Part Number: 023579-MM5Z5V1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023579-MM5Z5V1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM5Z5V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM5Z5V1
Discrete Semiconductor Products - Diodes - Zener MM5Z5V1
ZENER SOD523 5.1V 0.3W 5%

ZENER SOD523 5.1V 0.3W 5%

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number MM5Z5V1 MM5Z5V1TR-ND 023579-MM5Z5V1 MM5Z5V1
Product Name Single Zener Diodes Diodes - Zener - Single - MM5Z5V1 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active Removed; Obsolete
Package DO-35, DO-204AH; DO-35 SOD-523; SOD-523 SOD-523; SOD-523F
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4469US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C5V6-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details