General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BZT52-B series - Single Zener diodes in a SOD123 package Product overview: BZT52-B4V7J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B4V7J can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Nexperia USA Inc.
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 150°C (TA)
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
DIODE ZENER 4.7V 590MW SOD123
Zener Diodes BZT52-B4V7/SOD123/SO
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 4.7V 590MW SOD123
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B4V7J | 287-BZT52-B4V7J | BZT52-B4V7J | BZT52-B4V7J | 28AK6946 | BZT52-B4V7J | |
| Product Name | Voltage regulator diodes | Zener Diode | Discrete Semiconductor Products Diodes Zener Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Single Zener Diodes |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |