onsemi Newest Parts - MM5Z15VT1 MM5Z15VT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224529-MM5Z15VT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Family Name: MM5Z15V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 30 Ohms Alternative Parts (Cross-Reference): RKZ15B2KJ; DZ2S15000L; MAZS150GML; Introduction Date: February 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: MM5Z15 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 10.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224529-MM5Z15VT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Family Name: MM5Z15V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 30 Ohms Alternative Parts (Cross-Reference): RKZ15B2KJ; DZ2S15000L; MAZS150GML; Introduction Date: February 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: MM5Z15 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 10.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MM5Z15VT1 - 1224529-MM5Z15VT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM5Z15VT1
1224529-MM5Z15VT1
Newest Parts - MM5Z15VT1 1224529-MM5Z15VT1
Manufacturer: ON Semiconductor Win Source Part Number: 1224529-MM5Z15VT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Family Name: MM5Z15V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 30 Ohms Alternative Parts (Cross-Reference): RKZ15B2KJ; DZ2S15000L; MAZS150GML; Introduction Date: February 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: MM5Z15 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 10.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224529-MM5Z15VT1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 15V
Family Name: MM5Z15V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 30 Ohms
Alternative Parts (Cross-Reference): RKZ15B2KJ; DZ2S15000L; MAZS150GML;
Introduction Date: February 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: MM5Z15
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 10.5V

Buy Now
Singapore, Singapore
15V 0.2W Voltage Regulator IC
287-MM5Z15VT1
15V 0.2W Voltage Regulator IC 287-MM5Z15VT1
15V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z15VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z15VT1 can be used for catalog matching and distributor lookup.

15V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z15VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z15VT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1224529-MM5Z15VT1 287-MM5Z15VT1
Product Name Newest Parts - MM5Z15VT1 15V 0.2W Voltage Regulator IC
Package Type Other; SC-79, SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 74SSTUB32866AZKER - 765978-74SSTUB32866AZKER - Win Source Electronics
Specs
Package Type Other; 96-LFBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive 2.4 Mhz 3A Buck Regulator - A8590KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Power Distribution Switches, Load Drivers - AUIR3314S - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1826772 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details