Texas Instruments Hard To Find - 74SSTUB32866AZKER 74SSTUB32866AZKER

Description
Manufacturer: Texas Instruments Win Source Part Number: 765978-74SSTUB32866A ZKER Series: 74SSTUB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 96-LFBGA Mounting: SMD Supply Voltage: 1.7 V ~ 1.9 V Resolution: 25, 14 Family Name: 74SSTUB32866 Categories: Integrated Circuits (ICs) Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): 74SSTUAE32866ABFG8; SSTUF32866EH74SSTUAE 32866ABFG; ; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765978-74SSTUB32866A ZKER Series: 74SSTUB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 96-LFBGA Mounting: SMD Supply Voltage: 1.7 V ~ 1.9 V Resolution: 25, 14 Family Name: 74SSTUB32866 Categories: Integrated Circuits (ICs) Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): 74SSTUAE32866ABFG8; SSTUF32866EH74SSTUAE 32866ABFG; ; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74SSTUB32866AZKER - 765978-74SSTUB32866AZKER - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74SSTUB32866AZKER
765978-74SSTUB32866AZKER
Hard To Find - 74SSTUB32866AZKER 765978-74SSTUB32866AZKER
Manufacturer: Texas Instruments Win Source Part Number: 765978-74SSTUB32866A ZKER Series: 74SSTUB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 96-LFBGA Mounting: SMD Supply Voltage: 1.7 V ~ 1.9 V Resolution: 25, 14 Family Name: 74SSTUB32866 Categories: Integrated Circuits (ICs) Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): 74SSTUAE32866ABFG8; SSTUF32866EH74SSTUAE 32866ABFG; ; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765978-74SSTUB32866AZKER
Series: 74SSTUB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 96-LFBGA
Mounting: SMD
Supply Voltage: 1.7 V ~ 1.9 V
Resolution: 25, 14
Family Name: 74SSTUB32866
Categories: Integrated Circuits (ICs)
Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6)
Alternative Parts (Cross-Reference): 74SSTUAE32866ABFG8; SSTUF32866EH74SSTUAE32866ABFG; ;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 765978-74SSTUB32866AZKER
Product Name Hard To Find - 74SSTUB32866AZKER
Package Type Other; 96-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
DC DC Switching Controllers - 5962-9453001M2A - ODG (Origin Data Global)
Specs
Regulator Category Switching
Package Type Other; 20-CLCC
Special Features Multiple Outputs
View Details
2 suppliers