onsemi Interface - Interface - Telecom - ML2032CP ML2032CP

Description
Manufacturer: Micro Linear Corporation Win Source Part Number: 1224077-ML2032CP Manufacturer Homepage: www.microlinear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micro Linear Corporation Win Source Part Number: 1224077-ML2032CP Manufacturer Homepage: www.microlinear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ML2032CP - 1224077-ML2032CP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ML2032CP
1224077-ML2032CP
Interface - Interface - Telecom - ML2032CP 1224077-ML2032CP
Manufacturer: Micro Linear Corporation Win Source Part Number: 1224077-ML2032CP Manufacturer Homepage: www.microlinear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Micro Linear Corporation
Win Source Part Number: 1224077-ML2032CP
Manufacturer Homepage: www.microlinear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-ML2032CP
Interface Transceiver IC 702-ML2032CP
TONE DECODER CIRCUIT PDIP8 Product overview: ML2032CP from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ML2032CP can be used for catalog matching and distributor lookup.

TONE DECODER CIRCUIT PDIP8 Product overview: ML2032CP from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ML2032CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - ML2032CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ML2032CP
Telecom ML2032CP
Telecom IC Tone Detector 8-PDIP

Telecom IC Tone Detector 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ML2032CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ML2032CP
Integrated Circuits (ICs) - Interface - Telecom ML2032CP
TONE DECODER CIRCUIT PDIP8

TONE DECODER CIRCUIT PDIP8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1224077-ML2032CP 702-ML2032CP ML2032CP ML2032CP
Product Name Interface - Interface - Telecom - ML2032CP Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Supply Voltage Other; 4V ~ 6V Other; 4V ~ 6V Other
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers