PNP bipolar transistor for general purpose power and switching applications, housed in an LFPAK4 5x6 mm package, rated for a collector-emitter voltage of -100 V, continuous collector current of -3 A, and peak collector current of -5 A. Junction and storage temperature range is -65 to +150°C. Thermal resistance junction-to-case is 2.4°C/W and junction-to-ambient is 45°C/W when mounted on a 6 cm², 2 oz. Cu FR4 board. Total power dissipation is 2.7 W at 25°C. Complies with AEC-Q101 and is PPAP capable. Pb-free, halogen-free, and RoHS compliant.
TRANS PNP 100V 3A LFPAK4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-MJK32CTWGTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |