onsemi TRANSISTORS - Transistors (BJT) - Single - MJF31C MJF31C

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223765-MJF31C Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 300μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.2V at 375mA, 3A DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 3A, 4V Maximum Power: 2W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223765-MJF31C Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 300μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.2V at 375mA, 3A DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 3A, 4V Maximum Power: 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJF31C - 1223765-MJF31C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJF31C
1223765-MJF31C
TRANSISTORS - Transistors (BJT) - Single - MJF31C 1223765-MJF31C
Manufacturer: ON Semiconductor Win Source Part Number: 1223765-MJF31C Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 300μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.2V at 375mA, 3A DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 3A, 4V Maximum Power: 2W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223765-MJF31C
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 300μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 375mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 3A, 4V
Maximum Power: 2W

Buy Now
Single Bipolar Transistors - MJF31C-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJF31C-ND
Single Bipolar Transistors MJF31C-ND
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 2W Through Hole TO-220FP

Bipolar (BJT) Transistor NPN 100V 3A 3MHz 2W Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
TO-220 Bipolar Transistor
276-MJF31C
TO-220 Bipolar Transistor 276-MJF31C
NPN Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF31C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF31C can be used for catalog matching and distributor lookup.

NPN Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF31C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF31C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJF31C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJF31C
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJF31C
TRANS NPN 100V 3A TO220FP

TRANS NPN 100V 3A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1223765-MJF31C MJF31C-ND 276-MJF31C MJF31C
Product Name TRANSISTORS - Transistors (BJT) - Single - MJF31C Single Bipolar Transistors TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack
Packing Method Tube; Tube Tube; Tube
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Power Gain 10 dB
Unlock Full Specs
to access all available technical data