TRANS NPN 200V 0.5A TO126
Manufacturer: ON Semiconductor
Win Source Part Number: 927191-MJE344G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 200 V 500 mA 15MHz 20 W Through Hole TO-126
Package: TO-225AA, TO-126-3
Package: Bulk
Mounting: Through Hole
Family Name: MJE344
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN 200V 500mA 15MHz 20W Through Hole TO-126
Bipolar Transistors - BJT 0.5A 200V 20W NPN
TRANSISTOR, RF, NPN, 200V, 0.5A, SC-70FL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:200V; Transition Frequency ft:15MHz; Power Dissipation Pd:20W; DC Collector Current:500mA; DC Current Gain hFE:15hFE; RF TransistorRoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors |
Product Number | MJE344G | 927191-MJE344G | MJE344GOS-ND | MJE344G | 50AC6111 |
Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTORS - Transistors (BJT) - Single - MJE344G | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Rf, Npn, 200V, 0.5A, Sc-70Fl; Transistor Polarity Onsemi |
Packing Method | Bulk; Bulk | ||||
IC(max) | 500 milliamps | ||||
VCEO | 200 volts |