Manufacturer: ON Semiconductor
Win Source Part Number: 058932-MJE270G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 6MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 1.2mA, 120mA
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 1500 @ 120mA, 10V
Maximum Power Dissipation: 1.5W
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 6MHz 1.5W Through Hole TO-126
Trans Darlington NPN 100V 2A 1500mW 3-Pin(3+Tab) TO-225 Box Product overview: MJE270G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 1500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE270G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, NPN, 100V, TO-225; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:2A; Power Dissipation Pd:15W; DC Current Gain hFE:500hFE; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT 2A 100V Bipolar Power NPN
TRANS NPN DARL 100V 2A TO126
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 058932-MJE270G | MJE270GOS-ND | 276-MJE270G | 26K4459 | MJE270G | MJE270G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE270G | Single Bipolar Transistors | 100V 2A 1500mW Bipolar Transistor | Bipolar Transistor, Npn, 100V, To-225; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN | NPN | |||
| Package Type | SOT3; TO-225AA | TO-225AA, TO-126-3 | TO-3 | |||
| IC(max) | 2000 milliamps | 2000 milliamps |