onsemi Power Transistor, Npn, 120V, To-220; Transistor Polarity Onsemi MJE15028G.

Description
POWER TRANSISTOR, NPN, 120V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHzRoHS Compliant: Yes
Description
POWER TRANSISTOR, NPN, 120V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHzRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MJE15028G is an NPN silicon power transistor in a TO-220 package, designed for high-frequency driver applications in audio amplifiers. It has a maximum collector-emitter voltage of 120 V, a continuous collector current of 8 A, and a total device dissipation of 50 W at a case temperature of 25°C. The device features a current gain-bandwidth product of 30 MHz, a collector-emitter saturation voltage of 0.5 V at 1 A collector current, and a base-emitter on voltage of 1.0 V. Thermal resistance from junction to case is 2.5°C/W, and junction temperature range is -65°C to +150°C. The part is Pb-free and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MJE15028G is an NPN silicon power transistor in a TO-220 package, designed for high-frequency driver applications in audio amplifiers. It has a maximum collector-emitter voltage of 120 V, a continuous collector current of 8 A, and a total device dissipation of 50 W at a case temperature of 25°C. The device features a current gain-bandwidth product of 30 MHz, a collector-emitter saturation voltage of 0.5 V at 1 A collector current, and a base-emitter on voltage of 1.0 V. Thermal resistance from junction to case is 2.5°C/W, and junction temperature range is -65°C to +150°C. The part is Pb-free and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Power Transistor, Npn, 120V, To-220; Transistor Polarity Onsemi - 27AC8968 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 120V, To-220; Transistor Polarity Onsemi
27AC8968
Power Transistor, Npn, 120V, To-220; Transistor Polarity Onsemi 27AC8968
POWER TRANSISTOR, NPN, 120V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHzRoHS Compliant: Yes

POWER TRANSISTOR, NPN, 120V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC8968
Product Name Power Transistor, Npn, 120V, To-220; Transistor Polarity Onsemi
Transistor Type Power Transistor, Npn, 120V, To-220; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type IGBT
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
Transistor - 43467221 - Radwell International
Fuji Electric Corp. of America
View Details