Manufacturer: ON Semiconductor
Win Source Part Number: 1223697-MJE15028
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 30MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 4A, 2V
Maximum Power: 50W
Bipolar (BJT) Transistor NPN 120V 8A 30MHz 50W Through Hole TO-220
8A 120V NPN BJT Power Transistor TO-220 Product overview: MJE15028 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 120V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 120V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15028 can be used for catalog matching and distributor lookup.
TRANS NPN 120V 8A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1223697-MJE15028 | MJE15028OS-ND | 276-MJE15028 | 598-MJE15028 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE15028 | Single Bipolar Transistors | 8A 120V TO-220 Bipolar Transistor | TRANS NPN 120V 8A TO220AB |
| Polarity | NPN | NPN | NPN | NPN; NPN |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | |||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Power Gain | 20 dB |