Bipolar (BJT) Transistor PNP 80V 8A 40MHz 1.75W Surface Mount D-Pak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 003637-MJD45H11TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2k pcs
PNP BJT Transistor, 8A, 80V, 40MHz, DPAK, SM Product overview: MJD45H11TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V, 40MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, 40MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD45H11TF can be used for catalog matching and distributor lookup.
TRANSISTOR, PNP, -80V, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:40MHz RoHS Compliant: Yes
TRANS PNP 80V 8A DPAK
TRANS PNP 80V 8A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD45H11TFTR-ND | 003637-MJD45H11TF | 276-MJD45H11TF | 82C8687 | MJD45H11TF | MJD45H11TF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD45H11TF | 8A 80V 40MHz DPAK Bipolar Transistor | Transistor, Pnp, -80V, D-Pak; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| VCBO | -80 volts |