The MJD44E3T4 is a silicon NPN Darlington power transistor in a DPAK package for surface mount applications, designed for switching and driver stages in power supplies and amplifiers. It has a collector-emitter voltage rating of 80 Vdc, continuous collector current of 10 Adc, and total power dissipation of 20 W at TC = 25°C. The device features a minimum DC current gain of 1000 at 5.0 Adc and a collector-emitter saturation voltage of 1.5 V at 5.0 Adc. It meets UL 94 V-0 flammability rating and is Pb-free. The part is AEC-Q101 qualified and PPAP capable when prefixed with NJV. The DPAK package has dimensions compliant with CASE 369C, Style 1, and thermal resistance from junction-to-case is 6.25 °C/W.
TRANS PWR DARL NPN 10A 80V DPAK Product overview: MJD44E3T4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44E3T4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MJD44E3T4 |
| Product Name | 10A 80V DPAK Bipolar Transistor |
| Package Type | Bulk |