onsemi TRANSISTORS - Transistors (BJT) - Single - MJD340TF MJD340TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 003624-MJD340TF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 003624-MJD340TF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD340TF - 003624-MJD340TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD340TF
003624-MJD340TF
TRANSISTORS - Transistors (BJT) - Single - MJD340TF 003624-MJD340TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 003624-MJD340TF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 003624-MJD340TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 300V 500mA DPAK Bipolar Transistor
276-MJD340TF
SMD 300V 500mA DPAK Bipolar Transistor 276-MJD340TF
300V NPN BJT Power Transistor, 500mA, DPAK, Surface Mount Product overview: MJD340TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 500mA, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 500mA, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340TF can be used for catalog matching and distributor lookup.

300V NPN BJT Power Transistor, 500mA, DPAK, Surface Mount Product overview: MJD340TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 500mA, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 500mA, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD340TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD340TFTR-ND
Single Bipolar Transistors MJD340TFTR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 15W Surface Mount D-Pak

Bipolar (BJT) Transistor NPN 300V 500mA 15W Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD340TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD340TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD340TF
TRANS NPN 300V 0.5A DPAK

TRANS NPN 300V 0.5A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 003624-MJD340TF 276-MJD340TF MJD340TFTR-ND MJD340TF
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD340TF SMD 300V 500mA DPAK Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type SOT3; D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
IC(max) 500 milliamps 500 milliamps
VCEO 300 volts 300 volts
Unlock Full Specs
to access all available technical data