onsemi TRANSISTORS - Transistors (BJT) - Single - MJD32C MJD32C

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223657-MJD32C Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223657-MJD32C Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD32C - 1223657-MJD32C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD32C
1223657-MJD32C
TRANSISTORS - Transistors (BJT) - Single - MJD32C 1223657-MJD32C
Manufacturer: ON Semiconductor Win Source Part Number: 1223657-MJD32C Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1223657-MJD32C
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223657-MJD32C
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD32C
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
100V 190A MOSFET Transistor - 278-AUIRFS4010-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 380000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers