Bipolar (BJT) Transistor NPN 100V 4A 40MHz 1.4W Surface Mount DPAK
TRANS NPN 100V 4A DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJD243-ND | MJD243 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |