onsemi 5A 25V 65MHz DPAK Bipolar Transistor MJD210TF

Description
PNP BJT Transistor, 5A, 25V, 65MHz, DPAK, SM Product overview: MJD210TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 25V, 65MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 25V, 65MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD210TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 5A, 25V, 65MHz, DPAK, SM Product overview: MJD210TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 25V, 65MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 25V, 65MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD210TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 25V 65MHz DPAK Bipolar Transistor
276-MJD210TF
5A 25V 65MHz DPAK Bipolar Transistor 276-MJD210TF
PNP BJT Transistor, 5A, 25V, 65MHz, DPAK, SM Product overview: MJD210TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 25V, 65MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 25V, 65MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD210TF can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 5A, 25V, 65MHz, DPAK, SM Product overview: MJD210TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 25V, 65MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 25V, 65MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD210TF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJD210TF - 003602-MJD210TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD210TF
003602-MJD210TF
TRANSISTORS - Transistors (BJT) - Single - MJD210TF 003602-MJD210TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 003602-MJD210TF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 65MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1.8V @ 1A, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 45 @ 2A, 1V Maximum Power Dissipation: 1.4W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 003602-MJD210TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 65MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 1.4W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Bipolar Transistors - BJT PNP Si Transistor Epitaxial - 598-MJD210TF - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
598-MJD210TF
Bipolar Transistors - BJT PNP Si Transistor Epitaxial 598-MJD210TF
Bipolar Transistors - BJT PNP Si Transistor Epitaxial

Bipolar Transistors - BJT PNP Si Transistor Epitaxial

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD210TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD210TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD210TF
TRANS PNP 25V 5A DPAK

TRANS PNP 25V 5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MJD210TF 003602-MJD210TF 598-MJD210TF MJD210TF
Product Name 5A 25V 65MHz DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJD210TF Bipolar Transistors - BJT PNP Si Transistor Epitaxial Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP; PNP
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 25 volts 25 volts 25 volts
VCBO -40 volts
fT 65 MHz
Unlock Full Specs
to access all available technical data