onsemi Optoisolators - Logic Output - MID400WV MID400WV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788835-MID400WV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.400", 10.16mm) Output Type: Open Collector Operating Supply Voltage: 7V Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: MID400 Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 20mA Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ) Introduction Date: May 08, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788835-MID400WV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.400", 10.16mm) Output Type: Open Collector Operating Supply Voltage: 7V Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: MID400 Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 20mA Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ) Introduction Date: May 08, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - MID400WV - 788835-MID400WV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - MID400WV
788835-MID400WV
Optoisolators - Logic Output - MID400WV 788835-MID400WV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788835-MID400WV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.400", 10.16mm) Output Type: Open Collector Operating Supply Voltage: 7V Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: MID400 Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 20mA Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ) Introduction Date: May 08, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788835-MID400WV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.400", 10.16mm)
Output Type: Open Collector
Operating Supply Voltage: 7V
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: MID400
Categories: Isolators
Manufacturer Package: 8-DIP
Output Current per Channel: 20mA
Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ)
Introduction Date: May 08, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 788835-MID400WV
Product Name Optoisolators - Logic Output - MID400WV
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B45 Frequency Input Module - 8B45-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-411-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details