onsemi Evaluation Boards - Sensors - MICROFC-SMA-10010-GEVB MICROFC-SMA-10010-GEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 895552-MICROFC-SMA-1 0010-GEVB Series: C-SERIES SIPM Features: MicroFC-10010 series Light, Silicon Photomultiplier (SiPM) Sensor Evaluation Board Package: Bulk Family Name: MICROFC Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 895552-MICROFC-SMA-1 0010-GEVB Series: C-SERIES SIPM Features: MicroFC-10010 series Light, Silicon Photomultiplier (SiPM) Sensor Evaluation Board Package: Bulk Family Name: MICROFC Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - MICROFC-SMA-10010-GEVB - 895552-MICROFC-SMA-10010-GEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - MICROFC-SMA-10010-GEVB
895552-MICROFC-SMA-10010-GEVB
Evaluation Boards - Sensors - MICROFC-SMA-10010-GEVB 895552-MICROFC-SMA-10010-GEVB
Manufacturer: ON Semiconductor Win Source Part Number: 895552-MICROFC-SMA-1 0010-GEVB Series: C-SERIES SIPM Features: MicroFC-10010 series Light, Silicon Photomultiplier (SiPM) Sensor Evaluation Board Package: Bulk Family Name: MICROFC Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: ON Semiconductor
Win Source Part Number: 895552-MICROFC-SMA-10010-GEVB
Series: C-SERIES SIPM
Features: MicroFC-10010 series Light, Silicon Photomultiplier (SiPM) Sensor Evaluation Board
Package: Bulk
Family Name: MICROFC
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet
Sensor Evaluation Boards - MICROFC-SMA-10010-GEVBOS-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
MICROFC-SMA-10010-GEVBOS-ND
Sensor Evaluation Boards MICROFC-SMA-10010-GEVBOS-ND
MicroFC-10010 C-SERIES SIPM Light, Silicon Photomultiplier (SiPM) Sensor Evaluation Board

MicroFC-10010 C-SERIES SIPM Light, Silicon Photomultiplier (SiPM) Sensor Evaluation Board

Buy Now Datasheet
Optical Sensor Development Tools - MICROFC-SMA-10010-GEVB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Optical Sensor Development Tools
MICROFC-SMA-10010-GEVB
Optical Sensor Development Tools MICROFC-SMA-10010-GEVB
Optical Sensor Development Tools C-SERIES 1MM 10U SMA

Optical Sensor Development Tools C-SERIES 1MM 10U SMA

Buy Now Datasheet
Eval Brd, Silicon Photomultiplier Sensor; Kit Application Type Onsemi - 82AC2964 - Newark, An Avnet Company
Chicago, IL, United States
Eval Brd, Silicon Photomultiplier Sensor; Kit Application Type Onsemi
82AC2964
Eval Brd, Silicon Photomultiplier Sensor; Kit Application Type Onsemi 82AC2964
EVAL BRD, SILICON PHOTOMULTIPLIER SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:On Semiconductor; Silicon Core Number:MICROFC-10010 -SMT; Application Sub Type:Silicon Photomultiplier Sensor (SiPM) RoHS Compliant: Yes

EVAL BRD, SILICON PHOTOMULTIPLIER SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:On Semiconductor; Silicon Core Number:MICROFC-10010-SMT; Application Sub Type:Silicon Photomultiplier Sensor (SiPM) RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - MICROFC-SMA-10010-GEVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
MICROFC-SMA-10010-GEVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards MICROFC-SMA-10010-GEVB
C-SERIES 1MM 10U SMA

C-SERIES 1MM 10U SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 895552-MICROFC-SMA-10010-GEVB MICROFC-SMA-10010-GEVBOS-ND MICROFC-SMA-10010-GEVB 82AC2964 MICROFC-SMA-10010-GEVB
Product Name Evaluation Boards - Sensors - MICROFC-SMA-10010-GEVB Sensor Evaluation Boards Optical Sensor Development Tools Eval Brd, Silicon Photomultiplier Sensor; Kit Application Type Onsemi Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-GNCP-TH258L15-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Evaluation Boards - BTS50010-1TAE DBTVS - Infineon Technologies AG
Specs
Category Developement Board
Supported System Solid State Relay for two-wheeler motor starter
View Details