Infineon Technologies AG Evaluation Boards CY4533

Description
EZ-PD™ Barrel Connector Replacement (BCR) evaluation kit CY4533 The EZ-PD™ Barrel Connector Replacement (BCR) kit CY4533 is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C-compliant power adapter. The EZ-PD™ BCR CYPD3177 device (and hence the EZ-PD™ BCR EVK CY4533) can be used for USB-C sink or devices that are only capable of accepting power from the following: USB Type-C only chargers that are capable of delivering 5 V (up to 3 A) or; USB Type-C chargers with USB-PD that can operate at 5 V, 9 V, 12 V, 15 V or 20 V. The EZ-PD™ BCR EVK CY4533 ships with pre-programmed firmware with functionality as documented in the CYPD3177 device datasheet. The CYPD3177 device support the USB-PD (Power Delivery) protocol. Summary of Features Supports USB Type-C and USB-PD UFP-only with configurable RD and RD-DB Integrated analog blocks 30 V-tolerant regulator VBUS-to-CC short protection On-chip overvoltage protection (OVP) Packages: 24-pin QFN Supports extended industrial temperature range (-40 °C to +105 °C) Benefits Barrel Connector Replacement USB Type-C List of components EZ-PD™ BCR - USB Type-C port controller (CYPD3177-24LQXQ) 13 V Clamp 3.5A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3 (ESD131-B1-W0201) Silicon Schottky Diode 10 V 3 A SOD323-2 (BAT60A) MOSFET 2P-CH 30V 9.2 A 8SOIC (IRF9358) MOSFET 2P-CH 30 V 2 A 6TSOP (BSL308PE) Potential Applications Smart speakers Consumer devices Power tools Wearables Personal care products
Request a Quote Datasheet
Description
EZ-PD™ Barrel Connector Replacement (BCR) evaluation kit CY4533 The EZ-PD™ Barrel Connector Replacement (BCR) kit CY4533 is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C-compliant power adapter. The EZ-PD™ BCR CYPD3177 device (and hence the EZ-PD™ BCR EVK CY4533) can be used for USB-C sink or devices that are only capable of accepting power from the following: USB Type-C only chargers that are capable of delivering 5 V (up to 3 A) or; USB Type-C chargers with USB-PD that can operate at 5 V, 9 V, 12 V, 15 V or 20 V. The EZ-PD™ BCR EVK CY4533 ships with pre-programmed firmware with functionality as documented in the CYPD3177 device datasheet. The CYPD3177 device support the USB-PD (Power Delivery) protocol. Summary of Features Supports USB Type-C and USB-PD UFP-only with configurable RD and RD-DB Integrated analog blocks 30 V-tolerant regulator VBUS-to-CC short protection On-chip overvoltage protection (OVP) Packages: 24-pin QFN Supports extended industrial temperature range (-40 °C to +105 °C) Benefits Barrel Connector Replacement USB Type-C List of components EZ-PD™ BCR - USB Type-C port controller (CYPD3177-24LQXQ) 13 V Clamp 3.5A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3 (ESD131-B1-W0201) Silicon Schottky Diode 10 V 3 A SOD323-2 (BAT60A) MOSFET 2P-CH 30V 9.2 A 8SOIC (IRF9358) MOSFET 2P-CH 30 V 2 A 6TSOP (BSL308PE) Potential Applications Smart speakers Consumer devices Power tools Wearables Personal care products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY4533 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY4533
Evaluation Boards CY4533
EZ-PD™ Barrel Connector Replacement (BCR) evaluation kit CY4533 The EZ-PD™ Barrel Connector Replacement (BCR) kit CY4533 is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C-compliant power adapter. The EZ-PD™ BCR CYPD3177 device (and hence the EZ-PD™ BCR EVK CY4533) can be used for USB-C sink or devices that are only capable of accepting power from the following: USB Type-C only chargers that are capable of delivering 5 V (up to 3 A) or; USB Type-C chargers with USB-PD that can operate at 5 V, 9 V, 12 V, 15 V or 20 V. The EZ-PD™ BCR EVK CY4533 ships with pre-programmed firmware with functionality as documented in the CYPD3177 device datasheet. The CYPD3177 device support the USB-PD (Power Delivery) protocol. Summary of Features Supports USB Type-C and USB-PD UFP-only with configurable RD and RD-DB Integrated analog blocks 30 V-tolerant regulator VBUS-to-CC short protection On-chip overvoltage protection (OVP) Packages: 24-pin QFN Supports extended industrial temperature range (-40 °C to +105 °C) Benefits Barrel Connector Replacement USB Type-C List of components EZ-PD™ BCR - USB Type-C port controller (CYPD3177-24LQXQ) 13 V Clamp 3.5A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3 (ESD131-B1-W0201) Silicon Schottky Diode 10 V 3 A SOD323-2 (BAT60A) MOSFET 2P-CH 30V 9.2 A 8SOIC (IRF9358) MOSFET 2P-CH 30 V 2 A 6TSOP (BSL308PE) Potential Applications Smart speakers Consumer devices Power tools Wearables Personal care products

EZ-PD™ Barrel Connector Replacement (BCR) evaluation kit CY4533

The EZ-PD™ Barrel Connector Replacement (BCR) kit CY4533 is an evaluation platform for customers who want to replace an existing barrel/power input connector with a USB-C connector. Implementing this solution in an end-product allows the system to be powered by any USB-C-compliant power adapter.

The EZ-PD™ BCR CYPD3177 device (and hence the EZ-PD™ BCR EVK CY4533) can be used for USB-C sink or devices that are only capable of accepting power from the following:

  • USB Type-C only chargers that are capable of delivering 5 V (up to 3 A) or;
  • USB Type-C chargers with USB-PD that can operate at 5 V, 9 V, 12 V, 15 V or 20 V.

The EZ-PD™ BCR EVK CY4533 ships with pre-programmed firmware with functionality as documented in the CYPD3177 device datasheet.

The CYPD3177 device support the USB-PD (Power Delivery) protocol.


Summary of Features

  • Supports USB Type-C and USB-PD
  • UFP-only with configurable RD and RD-DB
  • Integrated analog blocks
  • 30 V-tolerant regulator
  • VBUS-to-CC short protection
  • On-chip overvoltage protection (OVP)
  • Packages: 24-pin QFN
  • Supports extended industrial temperature range (-40 °C to +105 °C)

Benefits

  • Barrel Connector Replacement
  • USB Type-C

List of components

  • EZ-PD™ BCR - USB Type-C port controller
    (CYPD3177-24LQXQ)
  • 13 V Clamp 3.5A (8/20µs) Ipp TVs Diode Surface Mount WLL-2-3
    (ESD131-B1-W0201)
  • Silicon Schottky Diode 10 V 3 A SOD323-2
    (BAT60A)
  • MOSFET 2P-CH 30V 9.2 A 8SOIC
    (IRF9358)
  • MOSFET 2P-CH 30 V 2 A 6TSOP
    (BSL308PE)

Potential Applications

  • Smart speakers
  • Consumer devices
  • Power tools
  • Wearables
  • Personal care products
Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - 448-CY4533-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY4533-ND
Evaluation and Demonstration Boards and Kits 448-CY4533-ND
CYPD3177 USB Type-C™ Power Management Evaluation Board

CYPD3177 USB Type-C™ Power Management Evaluation Board

Buy Now Datasheet
Cy4533 Ez-Pd Bcr Evk Board Rohs Compliant Cypress Infineon Technologies - 01AH3203 - Newark, An Avnet Company
Chicago, IL, United States
Cy4533 Ez-Pd Bcr Evk Board Rohs Compliant Cypress Infineon Technologies
01AH3203
Cy4533 Ez-Pd Bcr Evk Board Rohs Compliant Cypress Infineon Technologies 01AH3203
CY4533 EZ-PD BCR EVK BOARD ROHS COMPLIANT: YES

CY4533 EZ-PD BCR EVK BOARD ROHS COMPLIANT: YES

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4533 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CY4533
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CY4533
EVAL CYPD3177 TYPE-C CONTROLLER

EVAL CYPD3177 TYPE-C CONTROLLER

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY4533 448-CY4533-ND 01AH3203 CY4533
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits Cy4533 Ez-Pd Bcr Evk Board Rohs Compliant Cypress Infineon Technologies Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1348006-CY3235-PROXDET - Win Source Electronics
Specs
Category Developement Board
View Details
3 suppliers
Evaluation Boards - BTS7008-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - BTG70013A-1ESW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - CY8CKIT-028-EPD - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers