ArduSimple Extra Long Range Radio - RTK Starter Kit AS-STARTKIT-XLR-L1L2

Description
The simpleRTK2B – Starter Kit XLR (eXtra Long Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc (GPS/GalileoGalileo is the european satellite navigation system, and is deployed globally./Glonass/Be idou) RTK technology, based on u-blox ZED-F9P module. RTK technology introduces the concept of a “Rover” and a “Base Station”. By using a data stream from the base station, the rover can output its relative position with cm level accuracy in clear sky environments. One of the known problems of Single Band RTK is its convergence time of more than 60 seconds. Dual Band technology reduces this time below 10 seconds, increasing substantially the availability of cm-level accuracy. The kit includes 2 boards with base and a rover functionality, and radio modules that will let you send RTK corrections up to 50km. If that’s too much and you are looking for a more affordable solution, check out our Starter Kit LR. The kit comes pre-configured, but if you need a custom configuration with special needs, make sure to add in the shopping cart our Configuration Service. Good to know: – You can have multiple rovers by using additional simpleRTK2B boards together with your kit. – This product is recommended if you want to evaluate u-blox ZED-F9P. – The included radio modules will let you send RTK corrections up to 50km. This distance will depend on the region of use, subject to local regulations. Includes: – 2 simpleRTK2B Budget boards (ZED-F9P) – 2 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with cable – 1 Radio Modules XLR (eXtra Long Range) + 1 x radio antenna – 1 Radio Module LR (Long Range) + 1 x radio antenna – Base and Rover preconfiguration Product Change History: – 00: initial version – 01: improvement in throughput AS-STARTKIT-XLR-L1L2 -NANH-00 AS-STARTKIT-XLR-L1L2 -AUNH-00
Request a Quote Datasheet
Description
The simpleRTK2B – Starter Kit XLR (eXtra Long Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc (GPS/GalileoGalileo is the european satellite navigation system, and is deployed globally./Glonass/Be idou) RTK technology, based on u-blox ZED-F9P module. RTK technology introduces the concept of a “Rover” and a “Base Station”. By using a data stream from the base station, the rover can output its relative position with cm level accuracy in clear sky environments. One of the known problems of Single Band RTK is its convergence time of more than 60 seconds. Dual Band technology reduces this time below 10 seconds, increasing substantially the availability of cm-level accuracy. The kit includes 2 boards with base and a rover functionality, and radio modules that will let you send RTK corrections up to 50km. If that’s too much and you are looking for a more affordable solution, check out our Starter Kit LR. The kit comes pre-configured, but if you need a custom configuration with special needs, make sure to add in the shopping cart our Configuration Service. Good to know: – You can have multiple rovers by using additional simpleRTK2B boards together with your kit. – This product is recommended if you want to evaluate u-blox ZED-F9P. – The included radio modules will let you send RTK corrections up to 50km. This distance will depend on the region of use, subject to local regulations. Includes: – 2 simpleRTK2B Budget boards (ZED-F9P) – 2 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with cable – 1 Radio Modules XLR (eXtra Long Range) + 1 x radio antenna – 1 Radio Module LR (Long Range) + 1 x radio antenna – Base and Rover preconfiguration Product Change History: – 00: initial version – 01: improvement in throughput AS-STARTKIT-XLR-L1L2 -NANH-00 AS-STARTKIT-XLR-L1L2 -AUNH-00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Long Range Radio - RTK Starter Kit - AS-STARTKIT-XLR-L1L2 - ArduSimple
Andorra la Vella, Andorra
Extra Long Range Radio - RTK Starter Kit
AS-STARTKIT-XLR-L1L2
Extra Long Range Radio - RTK Starter Kit AS-STARTKIT-XLR-L1L2
The simpleRTK2B – Starter Kit XLR (eXtra Long Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc (GPS/GalileoGalileo is the european satellite navigation system, and is deployed globally./Glonass/Be idou) RTK technology, based on u-blox ZED-F9P module. RTK technology introduces the concept of a “Rover” and a “Base Station”. By using a data stream from the base station, the rover can output its relative position with cm level accuracy in clear sky environments. One of the known problems of Single Band RTK is its convergence time of more than 60 seconds. Dual Band technology reduces this time below 10 seconds, increasing substantially the availability of cm-level accuracy. The kit includes 2 boards with base and a rover functionality, and radio modules that will let you send RTK corrections up to 50km. If that’s too much and you are looking for a more affordable solution, check out our Starter Kit LR. The kit comes pre-configured, but if you need a custom configuration with special needs, make sure to add in the shopping cart our Configuration Service. Good to know: – You can have multiple rovers by using additional simpleRTK2B boards together with your kit. – This product is recommended if you want to evaluate u-blox ZED-F9P. – The included radio modules will let you send RTK corrections up to 50km. This distance will depend on the region of use, subject to local regulations. Includes: – 2 simpleRTK2B Budget boards (ZED-F9P) – 2 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with cable – 1 Radio Modules XLR (eXtra Long Range) + 1 x radio antenna – 1 Radio Module LR (Long Range) + 1 x radio antenna – Base and Rover preconfiguration Product Change History: – 00: initial version – 01: improvement in throughput AS-STARTKIT-XLR-L1L2 -NANH-00 AS-STARTKIT-XLR-L1L2 -AUNH-00

The simpleRTK2B – Starter Kit XLR (eXtra Long Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc (GPS/GalileoGalileo is the european satellite navigation system, and is deployed globally./Glonass/Beidou) RTK technology, based on u-blox ZED-F9P module.

RTK technology introduces the concept of a “Rover” and a “Base Station”. By using a data stream from the base station, the rover can output its relative position with cm level accuracy in clear sky environments.

One of the known problems of Single Band RTK is its convergence time of more than 60 seconds. Dual Band technology reduces this time below 10 seconds, increasing substantially the availability of cm-level accuracy.

The kit includes 2 boards with base and a rover functionality, and radio modules that will let you send RTK corrections up to 50km. If that’s too much and you are looking for a more affordable solution, check out our Starter Kit LR.

The kit comes pre-configured, but if you need a custom configuration with special needs, make sure to add in the shopping cart our Configuration Service.

Good to know:
– You can have multiple rovers by using additional simpleRTK2B boards together with your kit.
– This product is recommended if you want to evaluate u-blox ZED-F9P.
– The included radio modules will let you send RTK corrections up to 50km. This distance will depend on the region of use, subject to local regulations.

Includes:
– 2 simpleRTK2B Budget boards (ZED-F9P)
– 2 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with cable
– 1 Radio Modules XLR (eXtra Long Range) + 1 x radio antenna
– 1 Radio Module LR (Long Range) + 1 x radio antenna
– Base and Rover preconfiguration

Product Change History:
– 00: initial version
– 01: improvement in throughput

AS-STARTKIT-XLR-L1L2-NANH-00 AS-STARTKIT-XLR-L1L2-AUNH-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Electronic Development Boards
Product Number AS-STARTKIT-XLR-L1L2
Product Name Extra Long Range Radio - RTK Starter Kit
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details