onsemi MOSFETs MGSF2N02ELT1G

Description
onsemi MGSF2N02ELT1G MOSFET
Request a Quote
Description
onsemi MGSF2N02ELT1G MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MGSF2N02EL is a power MOSFET featuring a maximum drain-to-source voltage of 20V and a continuous drain current rating of 2.8A. It is housed in a compact SOT-23 surface mount package, making it suitable for space-constrained applications. The device exhibits low on-resistance (RDS(on)) values, which contribute to higher efficiency and reduced power loss, thereby extending battery life in portable and battery-powered devices. It is AEC-Q101 qualified, indicating suitability for automotive applications, and is compliant with RoHS standards. The MOSFET is designed for use in DC-DC converters and power management circuits, particularly in devices such as computers, printers, and mobile phones. The operating temperature range is from -55°C to 150°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The MGSF2N02EL is a power MOSFET featuring a maximum drain-to-source voltage of 20V and a continuous drain current rating of 2.8A. It is housed in a compact SOT-23 surface mount package, making it suitable for space-constrained applications. The device exhibits low on-resistance (RDS(on)) values, which contribute to higher efficiency and reduced power loss, thereby extending battery life in portable and battery-powered devices. It is AEC-Q101 qualified, indicating suitability for automotive applications, and is compliant with RoHS standards. The MOSFET is designed for use in DC-DC converters and power management circuits, particularly in devices such as computers, printers, and mobile phones. The operating temperature range is from -55°C to 150°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7925675 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925675
MOSFETs 7925675
onsemi MGSF2N02ELT1G MOSFET

onsemi MGSF2N02ELT1G MOSFET

Supplier's Site
MOSFETs - 7925675P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925675P
MOSFETs 7925675P
onsemi MGSF2N02ELT1G MOSFET

onsemi MGSF2N02ELT1G MOSFET

Supplier's Site
MOSFETs - 1632192 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1632192
MOSFETs 1632192
onsemi MGSF2N02ELT1G MOSFET

onsemi MGSF2N02ELT1G MOSFET

Supplier's Site
Single FETs, MOSFETs - MGSF2N02ELT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MGSF2N02ELT1GOSDKR-ND
Single FETs, MOSFETs MGSF2N02ELT1GOSDKR-ND
N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MGSF2N02ELT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MGSF2N02ELT1GOSCT-ND
Single FETs, MOSFETs MGSF2N02ELT1GOSCT-ND
N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MGSF2N02ELT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MGSF2N02ELT1GOSTR-ND
Single FETs, MOSFETs MGSF2N02ELT1GOSTR-ND
N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF2N02ELT1G - 023223-MGSF2N02ELT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF2N02ELT1G
023223-MGSF2N02ELT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF2N02ELT1G 023223-MGSF2N02ELT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023223-MGSF2N02ELT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.5nC @ 4V Max Input Capacitance: 150pF @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.6A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023223-MGSF2N02ELT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.5nC @ 4V
Max Input Capacitance: 150pF @ 5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.6A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 2.8A SOT-23 MOSFET Transistor
278-MGSF2N02ELT1G
20V 2.8A SOT-23 MOSFET Transistor 278-MGSF2N02ELT1G
N-Ch MOSFET, 20V, 2.8A, 85mR, SOT-23 Product overview: MGSF2N02ELT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF2N02ELT1G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 20V, 2.8A, 85mR, SOT-23 Product overview: MGSF2N02ELT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF2N02ELT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SOT23 20V 2.8A 85mOhm

MOSFET NFET SOT23 20V 2.8A 85mOhm

Buy Now Datasheet
Mosfet Transistor, N Channel, 2.8 A, 20 V, 0.078 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi - 58M9083 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.8 A, 20 V, 0.078 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi
58M9083
Mosfet Transistor, N Channel, 2.8 A, 20 V, 0.078 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi 58M9083
MOSFET Transistor, N Channel, 2.8 A, 20 V, 0.078 ohm, 4.5 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.8 A, 20 V, 0.078 ohm, 4.5 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, 20V, 2.8A, Sot-23; Channel Type Onsemi - 09R9428 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 20V, 2.8A, Sot-23; Channel Type Onsemi
09R9428
Mosfet, 20V, 2.8A, Sot-23; Channel Type Onsemi 09R9428
MOSFET, 20V, 2.8A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, 20V, 2.8A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, 20V, 2.8A, Sot-23, Full Reel; Channel Type Onsemi - 83H7320 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 20V, 2.8A, Sot-23, Full Reel; Channel Type Onsemi
83H7320
Mosfet, 20V, 2.8A, Sot-23, Full Reel; Channel Type Onsemi 83H7320
MOSFET, 20V, 2.8A, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

MOSFET, 20V, 2.8A, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - MGSF2N02ELT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MGSF2N02ELT1G
Single FETs, MOSFETs MGSF2N02ELT1G
MOSFET N-CH 20V 2.8A SOT23-3

MOSFET N-CH 20V 2.8A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MGSF2N02ELT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MGSF2N02ELT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MGSF2N02ELT1G
MOSFET N-CH 20V 2.8A SOT23-3

MOSFET N-CH 20V 2.8A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
MGSF2N02ELT1G
Triode/MOS Tube/Transistor >> MOSFETs MGSF2N02ELT1G
20V 2.8A 1.25W 85mΩ@4.5V,3.6A 1V@250uA N Channel SOT-23-3 MOSFETs ROHS

20V 2.8A 1.25W 85mΩ@4.5V,3.6A 1V@250uA N Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7925675 7925675P MGSF2N02ELT1GOSDKR-ND 023223-MGSF2N02ELT1G 278-MGSF2N02ELT1G MGSF2N02ELT1G 58M9083 09R9428 MGSF2N02ELT1G MGSF2N02ELT1G MGSF2N02ELT1G
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF2N02ELT1G 20V 2.8A SOT-23 MOSFET Transistor MOSFET Mosfet Transistor, N Channel, 2.8 A, 20 V, 0.078 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi Mosfet, 20V, 2.8A, Sot-23; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Number of units in IC 1
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFS4310-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details