onsemi MOSFETs MGSF1N03LT1G

Description
MGSF1N03LT1G, NFET SOT23 30V 1.6A 0.100
Request a Quote Datasheet
Description
MGSF1N03LT1G, NFET SOT23 30V 1.6A 0.100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8080130 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8080130
MOSFETs 8080130
MGSF1N03LT1G, NFET SOT23 30V 1.6A 0.100

MGSF1N03LT1G, NFET SOT23 30V 1.6A 0.100

Supplier's Site
MOSFETs - 8080130P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8080130P
MOSFETs 8080130P
MGSF1N03LT1G, NFET SOT23 30V 1.6A 0.100

MGSF1N03LT1G, NFET SOT23 30V 1.6A 0.100

Supplier's Site
MOSFETs - 1630633 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1630633
MOSFETs 1630633
MGSF1N03LT1G, NFET SOT23 30V 1.6A 0.100

MGSF1N03LT1G, NFET SOT23 30V 1.6A 0.100

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1N03LT1G - 023222-MGSF1N03LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1N03LT1G
023222-MGSF1N03LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1N03LT1G 023222-MGSF1N03LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023222-MGSF1N03LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 420mW (Ta) Family Name: MSF1N03L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Input Capacitance: 140pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 1.2A, 10V Alternative Parts (Cross-Reference): MVGSF1N03LT1G; RSR025N03TL; SSM3K12T(T5LSONY,F; SSM3K12T(T5LGH,F); Introduction Date: March 31, 1997 ECCN: EAR99 Country of Origin: China, Czech Republic, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023222-MGSF1N03LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 420mW (Ta)
Family Name: MSF1N03L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Input Capacitance: 140pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.2A, 10V
Alternative Parts (Cross-Reference): MVGSF1N03LT1G; RSR025N03TL; SSM3K12T(T5LSONY,F; SSM3K12T(T5LGH,F);
Introduction Date: March 31, 1997
ECCN: EAR99
Country of Origin: China, Czech Republic, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Singapore, Singapore
30V 2.1A SOT-23 MOSFET Transistor
278-MGSF1N03LT1G
30V 2.1A SOT-23 MOSFET Transistor 278-MGSF1N03LT1G
N-Ch MOSFET, 30V, 2.1A, 100mΩ, SOT-23 Product overview: MGSF1N03LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF1N03LT1G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 30V, 2.1A, 100mΩ, SOT-23 Product overview: MGSF1N03LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF1N03LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - MGSF1N03LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MGSF1N03LT1GOSTR-ND
Single FETs, MOSFETs MGSF1N03LT1GOSTR-ND
N-Channel 30V 1.6A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 1.6A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MGSF1N03LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MGSF1N03LT1GOSCT-ND
Single FETs, MOSFETs MGSF1N03LT1GOSCT-ND
N-Channel 30V 1.6A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 1.6A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - MGSF1N03LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MGSF1N03LT1GOSDKR-ND
Single FETs, MOSFETs MGSF1N03LT1GOSDKR-ND
N-Channel 30V 1.6A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 1.6A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
N Channel Mosfet, 30V, 2.1A, Sot-23; Channel Type Onsemi - 96K4519 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 2.1A, Sot-23; Channel Type Onsemi
96K4519
N Channel Mosfet, 30V, 2.1A, Sot-23; Channel Type Onsemi 96K4519
N CHANNEL MOSFET, 30V, 2.1A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 2.1A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 1.6 A, 30 V, 100 Mohm, 10 V, 1.7 V Rohs Compliant Onsemi - 58M9082 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 1.6 A, 30 V, 100 Mohm, 10 V, 1.7 V Rohs Compliant Onsemi
58M9082
Mosfet Transistor, N Channel, 1.6 A, 30 V, 100 Mohm, 10 V, 1.7 V Rohs Compliant Onsemi 58M9082
MOSFET Transistor, N Channel, 1.6 A, 30 V, 100 mohm, 10 V, 1.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 1.6 A, 30 V, 100 mohm, 10 V, 1.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 2.1A, Sot-23, Full Reel; Channel Type Onsemi - 83H7318 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 2.1A, Sot-23, Full Reel; Channel Type Onsemi
83H7318
N Channel Mosfet, 30V, 2.1A, Sot-23, Full Reel; Channel Type Onsemi 83H7318
N CHANNEL MOSFET, 30V, 2.1A, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:730mW RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 2.1A, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:730mW RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - MGSF1N03LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MGSF1N03LT1G
Single FETs, MOSFETs MGSF1N03LT1G
MOSFET N-CH 30V 1.6A SOT23-3

MOSFET N-CH 30V 1.6A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
MGSF1N03LT1G
Triode/MOS Tube/Transistor >> MOSFETs MGSF1N03LT1G
30V 1.6A 420mW 100mΩ@10V,1.2A 2.4V@250uA N Channel SOT-23 MOSFETs ROHS

30V 1.6A 420mW 100mΩ@10V,1.2A 2.4V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 2.1A N-Channel

MOSFET 30V 2.1A N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MGSF1N03LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MGSF1N03LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MGSF1N03LT1G
MOSFET N-CH 30V 1.6A SOT23-3

MOSFET N-CH 30V 1.6A SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8080130 8080130P 023222-MGSF1N03LT1G 278-MGSF1N03LT1G MGSF1N03LT1GOSTR-ND 96K4519 58M9082 83H7318 MGSF1N03LT1G MGSF1N03LT1G MGSF1N03LT1G MGSF1N03LT1G
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1N03LT1G 30V 2.1A SOT-23 MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 30V, 2.1A, Sot-23; Channel Type Onsemi Mosfet Transistor, N Channel, 1.6 A, 30 V, 100 Mohm, 10 V, 1.7 V Rohs Compliant Onsemi N Channel Mosfet, 30V, 2.1A, Sot-23, Full Reel; Channel Type Onsemi Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data