The MCT2200 is a phototransistor optocoupler with a gallium arsenide infrared LED and silicon phototransistor in a 6-pin dual in-line package. It features an isolation voltage of 5300 Vac(rms) for black package variants, a collector-emitter voltage rating of 30 V, a collector current rating of 50 mA, and a current transfer ratio of 20% minimum at I_F = 10 mA and V_CE = 5 V. The device is UL and VDE recognized, with a storage and operating temperature range of -55°C to +100°C and a lead solder temperature of 260°C for 10 seconds. Power dissipation is rated at 260 mW for the device and 150 mW for the LED at 25°C.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: MCT2200 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2200 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT2200 |
| Product Name | 5.3KV Bipolar Transistor |
| IC(max) | 50 milliamps |