onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6653-TL-E MCH6653-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078061-MCH6653-TL-E Drain to Source Voltage (Vdss): 60 V Power Dissipation: 600 mW Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2N7002T-7-F; 2N7002W-7-F; 2N7002T; 2N7002-7-F; NDS0610; 2N7002W; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 100 mA
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078061-MCH6653-TL-E Drain to Source Voltage (Vdss): 60 V Power Dissipation: 600 mW Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2N7002T-7-F; 2N7002W-7-F; 2N7002T; 2N7002-7-F; NDS0610; 2N7002W; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 100 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6653-TL-E - 1078061-MCH6653-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6653-TL-E
1078061-MCH6653-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6653-TL-E 1078061-MCH6653-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078061-MCH6653-TL-E Drain to Source Voltage (Vdss): 60 V Power Dissipation: 600 mW Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2N7002T-7-F; 2N7002W-7-F; 2N7002T; 2N7002-7-F; NDS0610; 2N7002W; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 100 mA

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078061-MCH6653-TL-E
Drain to Source Voltage (Vdss): 60 V
Power Dissipation: 600 mW
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): 2N7002T-7-F; 2N7002W-7-F; 2N7002T; 2N7002-7-F; NDS0610; 2N7002W;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 100 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1078061-MCH6653-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6653-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

25W, 30-1200 MHz, GaN RF Input-Matched Transistor - QPD1004A - Qorvo
Specs
Transistor Technology / Material 25W, 30-1200 MHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details