onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6631-TL-E MCH6631-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 225429-MCH6631-TL-E Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 225429-MCH6631-TL-E Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6631-TL-E - 225429-MCH6631-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6631-TL-E
225429-MCH6631-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6631-TL-E 225429-MCH6631-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 225429-MCH6631-TL-E Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 225429-MCH6631-TL-E
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
 - MCH6631-TL-E - Rochester Electronics
Newburyport, MA, United States
N-Channel And P-Channel Silicon MOSFET For Ultrahigh-Speed Switching Applications

N-Channel And P-Channel Silicon MOSFET For Ultrahigh-Speed Switching Applications

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
289-MCH6631-TL-E
MOSFET Transistor 289-MCH6631-TL-E
MOSFET N/P-CH Product overview: MCH6631-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6631-TL-E can be used for catalog matching and distributor lookup.

MOSFET N/P-CH Product overview: MCH6631-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6631-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6631-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6631-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6631-TL-E
MOSFET N/P-CH

MOSFET N/P-CH

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 225429-MCH6631-TL-E MCH6631-TL-E 289-MCH6631-TL-E MCH6631-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6631-TL-E MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers