onsemi 50V 0.14A MOSFET Transistor MCH6605-TL

Description
MOSFET 2P-CH 50V 0.14A MCPH6 Product overview: MCH6605-TL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MCH6605-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 50V 0.14A MCPH6 Product overview: MCH6605-TL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MCH6605-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.14A MOSFET Transistor
285-MCH6605-TL
50V 0.14A MOSFET Transistor 285-MCH6605-TL
MOSFET 2P-CH 50V 0.14A MCPH6 Product overview: MCH6605-TL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MCH6605-TL can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 50V 0.14A MCPH6 Product overview: MCH6605-TL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MCH6605-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6605-TL - 058238-MCH6605-TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6605-TL
058238-MCH6605-TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6605-TL 058238-MCH6605-TL
Manufacturer: ON Semiconductor Win Source Part Number: 058238-MCH6605-TL Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate, 4V Drive Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: 6-MCPH Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 140mA Max Gate Charge: 1.32nC @ 10V Max Input Capacitance: 6.2pF @ 10V Maximum Rds On at Id,Vgs: 22 Ohm @ 40mA, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 058238-MCH6605-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate, 4V Drive
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-MCPH
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 140mA
Max Gate Charge: 1.32nC @ 10V
Max Input Capacitance: 6.2pF @ 10V
Maximum Rds On at Id,Vgs: 22 Ohm @ 40mA, 10V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-MCH6605-TL 058238-MCH6605-TL
Product Name 50V 0.14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6605-TL
PD 800 milliwatts 800 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Reel - TR SOT3; 6-MCPH
Unlock Full Specs
to access all available technical data

Similar Products

CSD16407Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16407Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
6 suppliers
FET, MOSFET Arrays - AUIRF7342Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
N-channel 40 V, 2 mOhm standard level MOSFET in LFPAK88 - BUK7S2R0-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 190000 milliamps
View Details
4 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers