N-channel 40 V MOSFET using Trench 9 superjunction technology in an LFPAK88 package, designed for automotive applications with a 1.6 mm body height and 8 mm × 8 mm footprint. It is rated for -55 °C to +175 °C operation, supports continuous drain currents up to 190 A, and has a typical on-state resistance of 1.7 mΩ at 25 °C. The device meets beyond AEC-Q101 requirements, features a copper clip for low thermal resistance and high current capability, and includes gull-wing leads for improved board-level reliability. It is suited for 12 V and 48 V automotive power systems, motor control, and reverse polarity protection.
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a copper-clip LFPAK88 package. This product has been fully designed and qualified to meet beyond AEC-Q101 requirements delivering high performance and reliability.
Features and benefits
Applications
N-Channel 40V 190A (Ta) 183W (Ta) Surface Mount LFPAK88 (SOT1235)
N-Channel 40V 190A (Ta) 183W (Ta) Surface Mount LFPAK88 (SOT1235)
N-Channel 40V 190A (Ta) 183W (Ta) Surface Mount LFPAK88 (SOT1235)
BUK7S2R0-40H/SOT1235
MOSFET, N-CH, 40V, 190A, LFPAK88 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BUK7S2R0-40HJ | 1727-BUK7S2R0-40HJTR-ND | BUK7S2R0-40HJ | 56AJ9601 |
| Product Name | N-channel 40 V, 2 mOhm standard level MOSFET in LFPAK88 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 190A, Lfpak88 Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 40 volts | |||
| IDSS | 190000 milliamps | |||
| VGS(off) | 20 volts | |||
| PD | 183 milliwatts |