N-Channel 30V 6A (Ta) 1.5W (Ta) Surface Mount 6-MCPH
Single N-Channel Power MOSFET 30V, 6A, 34mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6436-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6436-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1074571-MCH6436-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-MCPH
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Ta)
Max Gate Charge: 7.5nC @ 4.5V
Max Input Capacitance: 710pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 34 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 6A 6MCPH
MOSFET N-CH 30V 6A 6MCPH
MOSFET N-CH 30V 6A MCPH6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCH6436-TL-E-ND | 278-MCH6436-TL-E | 1074571-MCH6436-TL-E | MCH6436-TL-E | MCH6436-TL-E | 598-MCH6436-TL-E |
| Product Name | Single FETs, MOSFETs | N-Channel 30V 6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6436-TL-E | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 30V 6A MCPH6 |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | 6-SMD, Flat Leads | SOT3; 6-MCPH | 6-SMD, Flat Leads | 6-SMD, Flat Leads | ||
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| V(BR)DSS | 30 volts | 30 volts |