onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3484-TL-W MCH3484-TL-W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926505-MCH3484-TL-W Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 4.5A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3 Package: Reel - TR Package: SOT-23-3 Flat Leads Mounting: Surface Mount Part Status: Obsolete Family Name: MCH3484 Categories: Discrete Semiconductor Products Case / Package: SC-70FL/MCPH3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: MCH3484-TL-W-ND, MCH3484-TL-WOSCT, MCH3484-TL-WOSDKR, MCH3484-TL-WOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926505-MCH3484-TL-W Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 4.5A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3 Package: Reel - TR Package: SOT-23-3 Flat Leads Mounting: Surface Mount Part Status: Obsolete Family Name: MCH3484 Categories: Discrete Semiconductor Products Case / Package: SC-70FL/MCPH3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: MCH3484-TL-W-ND, MCH3484-TL-WOSCT, MCH3484-TL-WOSDKR, MCH3484-TL-WOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3484-TL-W - 926505-MCH3484-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3484-TL-W
926505-MCH3484-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3484-TL-W 926505-MCH3484-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 926505-MCH3484-TL-W Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 4.5A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3 Package: Reel - TR Package: SOT-23-3 Flat Leads Mounting: Surface Mount Part Status: Obsolete Family Name: MCH3484 Categories: Discrete Semiconductor Products Case / Package: SC-70FL/MCPH3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: MCH3484-TL-W-ND, MCH3484-TL-WOSCT, MCH3484-TL-WOSDKR, MCH3484-TL-WOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 926505-MCH3484-TL-W
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 4.5A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
Package: Reel - TR
Package: SOT-23-3 Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCH3484
Categories: Discrete Semiconductor Products
Case / Package: SC-70FL/MCPH3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MCH3484-TL-W-ND, MCH3484-TL-WOSCT, MCH3484-TL-WOSDKR, MCH3484-TL-WOSTR

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 4.5A MOSFET Transistor
278-MCH3484-TL-W
N-Channel 20V 4.5A MOSFET Transistor 278-MCH3484-TL-W
Single N-Channel Power MOSFET, 20V, 4.5A, 40mΩ, 3000-REEL Product overview: MCH3484-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3484-TL-W can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET, 20V, 4.5A, 40mΩ, 3000-REEL Product overview: MCH3484-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3484-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH3484-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH3484-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH3484-TL-W
MOSFET N-CH 20V 4.5A SC70

MOSFET N-CH 20V 4.5A SC70

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 0.9V DRIVE SERIE

MOSFET NCH 0.9V DRIVE SERIE

Buy Now Datasheet
Mosfet, N-Ch, 20V, 4.5A, 150Deg C, 1W; Channel Type Onsemi - 50AC5688 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 4.5A, 150Deg C, 1W; Channel Type Onsemi
50AC5688
Mosfet, N-Ch, 20V, 4.5A, 150Deg C, 1W; Channel Type Onsemi 50AC5688
MOSFET, N-CH, 20V, 4.5A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:800mV; Power Dissipation:1W; Product Range:- RoHS Compliant: Yes

MOSFET, N-CH, 20V, 4.5A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:800mV; Power Dissipation:1W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - MCH3484-TL-W - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MCH3484-TL-W
Single FETs, MOSFETs MCH3484-TL-W
MOSFET N-CH 20V 4.5A SC70

MOSFET N-CH 20V 4.5A SC70

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 926505-MCH3484-TL-W 278-MCH3484-TL-W MCH3484-TL-W MCH3484-TL-W 50AC5688 MCH3484-TL-W
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3484-TL-W N-Channel 20V 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 4.5A, 150Deg C, 1W; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SC-70FL/MCPH3 3-SMD, Flat Lead TO-3 3-SMD, Flat Lead
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFS8407-7TRLCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details