onsemi Flip Flops MC74VHCT574ADTR2G

Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 488-MC74VHCT574ADTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Flip Flops - 488-MC74VHCT574ADTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Flip Flops - 488-MC74VHCT574ADTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 488-MC74VHCT574ADTR2GTR-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 10.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3248-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers